QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-60J19

Description
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-60J19 is a stainless steel spur gear with a module of 1.5 and 60 teeth. It features a finished bore diameter of 19 mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194 HB, ensuring adequate strength for typical operational loads. The gear is designed with a pressure angle of 20 degrees and standard full depth teeth, adhering to JIS grade N8 precision standards. This product is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-60J19 is a stainless steel spur gear with a module of 1.5 and 60 teeth. It features a finished bore diameter of 19 mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194 HB, ensuring adequate strength for typical operational loads. The gear is designed with a pressure angle of 20 degrees and standard full depth teeth, adhering to JIS grade N8 precision standards. This product is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-60J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-60J19
Metal Spur Gears (metric) KSUS1.5-60J19
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS1.5-60J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS1.5-60J19
Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS1.5-60J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-60J19 KSUS1.5-60J19
Product Name Metal Spur Gears (metric) Module 1.5, 60 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK SSCP20-30HJ55, CP20, Module6.37, 30 Tooth, CP Carbon Steel Spur Gears - sscp20-30hj55 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Module 1, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details