KSUS1.5-56J32 is a stainless steel spur gear with module 1.5, 32 teeth, and a 10 mm bore with a keyway of 10 mm width by 3.3 mm depth. The gear has a pitch diameter of 48.8 mm, outside diameter of 99 mm, face width of 15 mm, and hub width of 7 mm, giving a total length of 29 mm. It is manufactured from SUS303 stainless steel with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. The backlash is specified as 0.14 to 0.32 mm, and the weight is 0.71 kg. A set screw is included for mounting.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J32 | KSUS1.5-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |