KSUS1.5-56J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm keyway with 2.8 mm depth. It has a bore diameter of 20 mm, a pitch diameter of 30 mm, an outside diameter of 33.6 mm, a face width of 7 mm, and a hub width of 7 mm. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and conforms to JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.14 to 0.32 mm, and a set screw is included. Total length is 29 mm, and weight is 0.83 kg.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J20 | KSUS1.5-56J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |