KSUS1.5-56J17 is a stainless steel spur gear with module 1.5, 20° pressure angle, and 17 teeth, featuring a 17 mm bore, 6 mm keyway width, 2.8 mm keyway depth, and M5 set screw. The gear is made of SUS303 material, meets JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.14 to 0.32 mm. It has a face width of 7 mm, hub width of 14 mm, and total length of 29 mm. The gear is designed for use with a set screw and is part of the J series, available on request with a lead time of up to five working days. The keyway conforms to JIS B1301 standard with Js9 tolerance.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J17 | KSUS1.5-56J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |