KSUS1.5-56J16 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 16 mm finished bore. It is made of SUS303 material, features a standard full-depth tooth form, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 7 mm, and a hub width of 7 mm. A keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance, is present. The nominal backlash for a matched pair is 0.14 to 0.32 mm. The part includes an M4 set screw with an allowable torque of 0.86 N·m for bending strength and 0.86 N·m for surface durability. The total length is 29 mm and the weight is 0.86 kg.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J16 | KSUS1.5-56J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |