Module 1.5 stainless steel spur gear with 15 teeth, 12 mm bore, 14 mm hub diameter, 22.5 mm pitch diameter, 25.5 mm outside diameter, 7 mm face width, 7 mm hub width, and 29 mm total length, featuring an M4 keyway with JIS B1301 Js9 tolerance and JIS grade 4 precision; made of SUS303 material with no heat treatment and maximum tooth hardness of 194HB, with a theoretical backlash of 0.14~0.32 mm and weight of 0.86 kg.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J15 | KSUS1.5-56J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |