QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-56J12

Description
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-56J12 is a stainless steel spur gear with module 1.5, 56 teeth, and a 12 mm bore. The gear has a pitch diameter of 84 mm, outside diameter of 87 mm, face width of 15 mm, and hub width of 14 mm. It features a keyway of size 4 mm width by 1.8 mm depth with an M4 set screw. The material is SUS303 stainless steel, with JIS grade N8 precision per JIS B1702-1:1998 and a 20° pressure angle. The backlash is specified as 0.14~0.32 mm. The total weight is 0.88 kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-56J12 is a stainless steel spur gear with module 1.5, 56 teeth, and a 12 mm bore. The gear has a pitch diameter of 84 mm, outside diameter of 87 mm, face width of 15 mm, and hub width of 14 mm. It features a keyway of size 4 mm width by 1.8 mm depth with an M4 set screw. The material is SUS303 stainless steel, with JIS grade N8 precision per JIS B1702-1:1998 and a 20° pressure angle. The backlash is specified as 0.14~0.32 mm. The total weight is 0.88 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-56J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-56J12
Metal Spur Gears (metric) KSUS1.5-56J12
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore - KSUS1.5-56J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
KSUS1.5-56J12
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore KSUS1.5-56J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-56J12 KSUS1.5-56J12
Product Name Metal Spur Gears (metric) Module 1.5, 56 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG2-60R1, Module 2, 60 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag2-60r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 32 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20032A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details