KSUS1.5-55J30 is a stainless steel spur gear with a module of 1.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). It features a keyway sized 8 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance and an M6 set screw. Allowable torque is 0.56 N·m for bending strength and 0.71 N·m for surface durability, with backlash ranging from 0.14 to 0.32 mm. Total length is 29 mm and weight is 0.56 kg.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J30 | KSUS1.5-55J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |