KSUS1.5-55J25 is a stainless steel spur gear with a module of 1.5, 25 teeth, and a 8 mm wide by 3.3 mm deep keyway compliant with JIS B1301. It has a pitch diameter of 37.5 mm, an outside diameter of 40.5 mm, and a face width of 15 mm. The gear is made of SUS303, has a JIS Grade N8 precision rating, a 20° pressure angle, and a theoretical backlash of 0.14 to 0.32 mm. A set screw is included. The allowable bending strength torque is 0.76 N·m and surface durability torque is 0.53 kgf·m. Total length is 7 mm.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J25 | KSUS1.5-55J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |