KSUS1.5-55J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a 6 mm wide keyway with 2.8 mm depth, machined to JIS B1301 Js9 tolerance. It has a pitch diameter of 33 mm, an outside diameter of 36 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made from SUS303 stainless steel, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). It includes a set screw and has a theoretical backlash of 0.14 to 0.32 mm. The allowable torque for bending strength is 0.79 N·m and for surface durability is 0.64 N·m. The total length is 29 mm, and the weight is 0.79 kg.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J22 | KSUS1.5-55J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |