KSUS1.5-55J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301. It has a bore diameter of 20 mm, a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, a pressure angle of 20°, and follows JIS grade N8 precision. It has a set screw size of M5 and provides an allowable torque of 0.80 N·m. Backlash ranges from 0.14 to 0.32 mm. The gear is designed for use without secondary modifications that reduce tooth width.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J20 | KSUS1.5-55J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |