KSUS1.5-55J18 is a stainless steel spur gear with a module of 1.5, 55 teeth, and a precision grade of JIS grade N8 (JIS B1702-1: 1998). It has a finished bore of 18 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made from SUS303 material, has a 20° pressure angle, and standard full-depth teeth. It includes a set screw size M5 and a keyway conforming to JIS B1301 with Js9 tolerance. The allowable torque for bending strength is 40.7 N·m, and for surface durability is 7.08 N·m. Backlash is specified as 0.14 to 0.32 mm. The keyway is created by secondary operation, and the set screw is included. The part is classified as J series, available on request with a lead time of five working days for orders of 1 to 20 units.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J18 | KSUS1.5-55J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |