KSUS1.5-55J17 is a stainless steel spur gear with a module of 1.5, 17 teeth, and a 17 mm bore. It has a pitch diameter of 25.5 mm, an outside diameter of 28.5 mm, a face width of 15 mm, and a hub width of 14 mm. The gear features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The material is SUS303 stainless steel with a tooth hardness under 194 HB. Precision complies with JIS Grade N8 (JIS B1702-1:1998), and backlash is specified as 0.14 to 0.32 mm. The allowable bending strength torque is 40.7 N·m, and surface durability torque is 7.08 N·m. The part weighs 0.83 kg.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J17 | KSUS1.5-55J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |