KSUS1.5-55J16 is a stainless steel spur gear with a module of 1.5, 16 teeth, and a 5 mm bore with a JIS B1301 keyway (Js9 tolerance). It has a pitch diameter of 24 mm, an outside diameter of 27 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The backlash is 0.14~0.32 mm, and the allowable torque is 0.83 N·m (0.085 kgf·m) based on bending strength. A set screw (M4) is included for shaft attachment. The total length is 29 mm. Secondary operations that narrow tooth width are cautioned against due to impact on precision and strength.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J16 | KSUS1.5-55J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |