KSUS1.5-55J15 is a stainless steel spur gear with a module of 1.5, 15 teeth, and a finished bore of 5 mm. It has a pitch diameter of 22.5 mm, an outside diameter of 25.5 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. It features an M4 set screw and a keyway conforming to JIS B1301 (Js 9 tolerance). The allowable torque for bending strength is 0.84 N·m and for surface durability is 0.84 N·m, with a theoretical normal backlash of 0.14~0.32 mm. The total length is 29 mm and the weight is 0.84 kg.
Module 1.5, 55 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-55J15 | KSUS1.5-55J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |