KSUS1.5-50J30 is a stainless steel spur gear with a module of 1.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 45 mm, outside diameter of 85.5 mm, face width of 15 mm, and hub width of 14 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision. The keyway is 8 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance, and a set screw is included. Allowable torque is 0.56 N·m (0.056 kgf·m) for bending strength and 0.71 N·m (0.073 kgf·m) for surface durability. Backlash is specified as 0.14 to 0.32 mm. Total length is 29 mm, and weight is 0.56 kg.
Module 1.5, 50 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-50J30 | KSUS1.5-50J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |