KSUS1.5-50J28 is a stainless steel spur gear from the KSUS series with a module of 1.5, 28 teeth, a 10 mm wide by 3.3 mm deep keyway, and an M8 set screw. It has a bore diameter of 28 mm, a pitch diameter of 42 mm, an outside diameter of 45 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and meets JIS grade N8 precision (JIS B1702-1:1998). The theoretical backlash in the normal direction is 0.14 to 0.32 mm, and the allowable torque is 36.3 N·m (3.70 kgf·m) for bending strength and 0.73 N·m for surface durability. The weight is 0.58 kg.
Module 1.5, 50 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-50J28 | KSUS1.5-50J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |