KSUS1.5-50J12 is a stainless steel spur gear with module 1.5, 12 teeth, and a 12mm bore. It has a pitch diameter of 50mm, outside diameter of 78mm, face width of 15mm, and hub width of 14mm. The gear is made of SUS303 stainless steel with a precision grade equivalent to JIS B1702-1:1998 Grade N8, a 20° pressure angle, and standard full-depth teeth. The keyway is 4mm wide by 1.8mm deep, sized as M4, and the set screw is included. Backlash in the normal direction is 0.14~0.32mm. The allowable torque for bending strength is 36.3 N·m and for surface durability is 5.79 N·m. Total length is 29mm with a weight of 0.67kg.
Module 1.5, 50 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-50J12 | KSUS1.5-50J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |