QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-50

Description
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-50 is a stainless steel spur gear with a module of 1.5 and 50 teeth. It features a plain bore design, making it suitable for various applications where direct mounting is required. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in mechanical systems. The tooth hardness is less than 194HB, which contributes to its strength and longevity. This gear is part of a series that includes various configurations, allowing for flexibility in design and integration into different projects.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-50 is a stainless steel spur gear with a module of 1.5 and 50 teeth. It features a plain bore design, making it suitable for various applications where direct mounting is required. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in mechanical systems. The tooth hardness is less than 194HB, which contributes to its strength and longevity. This gear is part of a series that includes various configurations, allowing for flexibility in design and integration into different projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-50
Metal Spur Gears (metric) KSUS1.5-50
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1.5-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1.5-50
Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1.5-50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-50 KSUS1.5-50
Product Name Metal Spur Gears (metric) Module 1.5, 50 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKW08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details