QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-48J25

Description
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-48J25 is a module 1.5, 48-tooth stainless steel spur gear made of SUS303 with a 20° pressure angle and JIS grade N8 precision. It features an 8mm wide by 3.3mm deep keyway conforming to JIS B1301 Js9 tolerance, a 7mm face width, and a set screw size of M6. The gear has a bore diameter of 25mm, a pitch diameter of 72mm, an outside diameter of 75mm, and a hub width of 14mm. Its allowable torque is 0.53 N·m and 0.14 to 0.32 mm backlash in mesh with an identical gear. The total length is 29mm and the weight is 0.53kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-48J25 is a module 1.5, 48-tooth stainless steel spur gear made of SUS303 with a 20° pressure angle and JIS grade N8 precision. It features an 8mm wide by 3.3mm deep keyway conforming to JIS B1301 Js9 tolerance, a 7mm face width, and a set screw size of M6. The gear has a bore diameter of 25mm, a pitch diameter of 72mm, an outside diameter of 75mm, and a hub width of 14mm. Its allowable torque is 0.53 N·m and 0.14 to 0.32 mm backlash in mesh with an identical gear. The total length is 29mm and the weight is 0.53kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-48J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-48J25
Metal Spur Gears (metric) KSUS1.5-48J25
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore - KSUS1.5-48J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
KSUS1.5-48J25
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore KSUS1.5-48J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-48J25 KSUS1.5-48J25
Product Name Metal Spur Gears (metric) Module 1.5, 48 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 8MYK08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details