KSUS1.5-48J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a 6mm keyway with M5 set screw. The gear has a pitch diameter of 33mm, outside diameter of 36mm, face width of 15mm, and total length of 29mm. It is made of SUS303 stainless steel with JIS grade N8 precision and a 20° pressure angle. The allowable torque is 0.56 N·m (0.057 kgf·m) for bending strength and 0.56 N·m (0.057 kgf·m) for surface durability. Backlash ranges from 0.14 to 0.32 mm in the normal direction for a meshed pair. The keyway conforms to JIS B1301 with Js9 tolerance. The gear includes a set screw and is classified as an available-on-request
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-48J22 | KSUS1.5-48J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |