KSUS1.5-48J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a pitch diameter of 75 mm, an outside diameter of 78 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it meets JIS grade N8 precision standards (JIS B1702-1: 1998). The pressure angle is 20°, and it includes a set screw. The allowable torque is 0.57 N·m (0.057 kgf·m) for bending strength and 0.57 N·m (0.057 kgf·m) for surface durability. Backlash is specified as 0.14-0.32 mm in the normal direction for a pair of identical gears in mesh. The total length is 29 mm, and the weight is 0.57 kg.
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-48J20 | KSUS1.5-48J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |