Stainless steel spur gear with a module of 1.5, 48 teeth, and a 16 mm finished bore, featuring a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The gear has a pitch diameter of 72 mm, an outside diameter of 75 mm, a face width of 15 mm, and a hub width of 14 mm. The total length is 29 mm. The material is SUS303 with a tooth hardness less than 194 HB. Precision is JIS Grade N8 (JIS B1702-1: 1998). The allowable torque for bending strength is 34.5 N·m and for surface durability is 5.31 N·m. Backlash is specified as 0.14 to 0.32 mm. Weight is 0.59 kg.
Module 1.5, 48 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-48J16 | KSUS1.5-48J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |