KSUS1.5-48 is a stainless steel spur gear with a module of 1.5 and 48 teeth, featuring a plain bore and no keyway or set screw. It has a pitch diameter of 72 mm, an outside diameter of 75 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made from SUS303 stainless steel with a tooth hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. Allowable torque values are 34.5 N·m (bending strength) and 5.31 kgf·m (surface durability).
Module 1.5, 48 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-48 | KSUS1.5-48 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |