KSUS1.5-45J25 is a stainless steel spur gear with a module of 1.5, 25 teeth, and a bore of 8 mm, featuring a keyway measuring 8 mm wide by 3.3 mm deep and an M6 set screw. The gear has a pitch diameter of 37.5 mm, an outside diameter of 40.5 mm, a face width of 15 mm, and a total length of 29 mm. It is manufactured from SUS303 stainless steel with a tooth hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.47 N·m (0.048 kgf·m), with a theoretical backlash range of 0.14 to 0.32 mm. The gear includes a set screw and is designed for use in metric applications with a 20° pressure angle and standard full-depth teeth.
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-45J25 | KSUS1.5-45J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |