QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-45J19

Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-45J19 is a stainless steel spur gear with a module of 1.5 and 45 teeth. It features a finished bore diameter of 19 mm, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194 HB, and the gear is designed with a standard full depth and a pressure angle of 20 degrees. This product is categorized under the J Series, which is available on request and may require a lead time for shipping. The allowable torque and backlash values are calculated based on assumed usage conditions, and caution is advised when performing secondary operations that may affect precision and strength.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-45J19 is a stainless steel spur gear with a module of 1.5 and 45 teeth. It features a finished bore diameter of 19 mm, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194 HB, and the gear is designed with a standard full depth and a pressure angle of 20 degrees. This product is categorized under the J Series, which is available on request and may require a lead time for shipping. The allowable torque and backlash values are calculated based on assumed usage conditions, and caution is advised when performing secondary operations that may affect precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-45J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-45J19
Metal Spur Gears (metric) KSUS1.5-45J19
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS1.5-45J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS1.5-45J19
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS1.5-45J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-45J19 KSUS1.5-45J19
Product Name Metal Spur Gears (metric) Module 1.5, 45 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Spur Gears - 1827875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details