KSUS1.5-45J17 is a stainless steel spur gear with a module of 1.5, 17 teeth, and a pitch diameter of 25.5 mm. It has a bore diameter of 17 mm, a hub diameter of 45 mm, a face width of 15 mm, and a total length of 29 mm. The gear is made of SUS303 stainless steel with standard full-depth teeth and a 20° pressure angle, meeting JIS grade N8 precision (JIS B1702-1: 1998). It features a keyway sized 5 mm wide by 2.3 mm deep and an M4 set screw. The allowable torque is 31.9 N·m (4.64 kgf·m) for bending strength and 3.25 N·m for surface durability, with a theoretical backlash of 0.14 to 0.32 mm. The weight is 0.54 kg.
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-45J17 | KSUS1.5-45J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |