KSUS1.5-45J16 is a stainless steel spur gear with a module of 1.5, 16 teeth, and a 5 mm bore with a 2.3 mm keyway at 7 mm depth, compliant with JIS grade N8 (JIS B1702-1: 1998). The gear has a pitch diameter of 24 mm, outside diameter of 27 mm, face width of 15 mm, and hub width of 14 mm, with a total length of 29 mm. It is made of SUS303 material, has a pressure angle of 20°, and a theoretical backlash of 0.14-0.32 mm in the normal direction. The allowable torque is 0.54 N·m, and the part includes an M4 set screw. The gear is designated as a J series product, which requires a minimum 5-day lead time for orders of 1 to 20 units.
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-45J16 | KSUS1.5-45J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |