The KSUS1.5-45J15 is a stainless steel spur gear featuring 45 teeth and a 15mm finished bore. It is designed with a module of 1.5 and adheres to JIS grade N8 precision standards. The gear is constructed from SUS303 stainless steel, providing durability and resistance to corrosion. The tooth hardness is less than 187HB, ensuring adequate strength for various applications. The gear has a pressure angle of 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. The allowable torque and backlash values are calculated based on assumed usage conditions, making it suitable for a range of mechanical systems. This gear is ideal for applications requiring reliable performance in environments where corrosion resistance is essential.
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-45J15 | KSUS1.5-45J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |