QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-45J14

Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-45J14 is a stainless steel spur gear with a module of 1.5, 14 teeth, and a 5 mm bore with a 2.3 mm keyway, conforming to JIS grade N8 precision. The gear has a pitch diameter of 21 mm, an outside diameter of 24 mm, a face width of 15 mm, and a total length of 29 mm. The material is SUS303 with no heat treatment, and the tooth hardness is less than 194 HB. The allowable torque is 0.61 N·m (0.062 kgf·m) for bending strength and 0.56 N·m (0.057 kgf·m) for surface durability, with a theoretical backlash range of 0.14 to 0.32 mm. A set screw M4 is included, and the keyway complies with JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUS1.5-45J14 is a stainless steel spur gear with a module of 1.5, 14 teeth, and a 5 mm bore with a 2.3 mm keyway, conforming to JIS grade N8 precision. The gear has a pitch diameter of 21 mm, an outside diameter of 24 mm, a face width of 15 mm, and a total length of 29 mm. The material is SUS303 with no heat treatment, and the tooth hardness is less than 194 HB. The allowable torque is 0.61 N·m (0.062 kgf·m) for bending strength and 0.56 N·m (0.057 kgf·m) for surface durability, with a theoretical backlash range of 0.14 to 0.32 mm. A set screw M4 is included, and the keyway complies with JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-45J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-45J14
Metal Spur Gears (metric) KSUS1.5-45J14
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS1.5-45J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS1.5-45J14
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS1.5-45J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-45J14 KSUS1.5-45J14
Product Name Metal Spur Gears (metric) Module 1.5, 45 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
KHK KS5-25J30, Module 5, 25 Tooth, Alloy Steel Spur Gears - ks5-25j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details