Stainless steel spur gear with module 1.5, 20° pressure angle, and JIS grade N8 precision (JIS B1702-1:1998), made from SUS303 with standard full-depth teeth and no heat treatment. The part has a 42-tooth count, 63 mm pitch diameter, 66 mm outside diameter, 15 mm face width, 14 mm hub width, and a 5 mm × 2.3 mm keyway with M5 set screw. Backlash is specified as 0.14~0.32 mm. Theoretical allowable torques are provided for bending strength and surface durability.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42J25 | KSUS1.5-42J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |