KSUS1.5-42J20 is a stainless steel spur gear with a module of 1.5, 20 teeth, and a JIS grade N8 precision rating. It features a 20 mm finished bore, 5 mm keyway width by 2.8 mm depth, M5 set screw, 15 mm face width, 42 mm pitch diameter, 66 mm outside diameter, 29 mm total length, and 14 mm hub width. The gear is made of SUS303 with no heat treatment, and has a theoretical backlash of 0.41 mm. Allowable torque values are 29.2 N·m for bending strength and 2.98 kgf·m for surface durability.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42J20 | KSUS1.5-42J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |