Stainless steel spur gear with module 1.5, 42 teeth, 19 mm bore, 63 mm outside diameter, 29 mm total length, and 15 mm face width, featuring a keyway of 6 mm width x 2.8 mm depth and an M5 set screw. Made of SUS303 with JIS grade N8 precision, 20° pressure angle, standard full-depth teeth, and theoretical backlash of 0.14~0.32 mm. Allowable torque is 2.98 kgf·m for surface durability and 4.01 N·m for bending strength. Weight is 0.41 kg.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42J19 | KSUS1.5-42J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |