KSUS1.5-42J18 is a stainless steel spur gear with module 1.5, 42 teeth, and a 6 mm keyed bore with M5 set screw. The gear has a pitch diameter of 63 mm, outside diameter of 66 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. It is manufactured from SUS303 with JIS grade N8 precision per JIS B1702-1:1998, has a 20° pressure angle, and standard full-depth teeth. Allowable torque values are 2.98 kgf·m for bending strength and 0.41 N·m for surface durability, with a theoretical backlash range of 0.14-0.32 mm. The part is rated for a maximum tooth hardness of less than 194 HB.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42J18 | KSUS1.5-42J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |