QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-42J17

Description
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 42 teeth, and 17 mm finished bore. Precision grade JIS N8 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth, made of SUS303 with no heat treatment. Hub diameter 45 mm, pitch diameter 63 mm, outside diameter 66 mm, face width 15 mm, hub width 14 mm, total length 29 mm. Keyway 5 mm wide x 2.8 mm deep, M5 keyway key, set screw M5. Allowable torque 29.2 N·m (2.98 kgf·m), backlash 0.14~0.32 mm. Weight 0.41 kg.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 42 teeth, and 17 mm finished bore. Precision grade JIS N8 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth, made of SUS303 with no heat treatment. Hub diameter 45 mm, pitch diameter 63 mm, outside diameter 66 mm, face width 15 mm, hub width 14 mm, total length 29 mm. Keyway 5 mm wide x 2.8 mm deep, M5 keyway key, set screw M5. Allowable torque 29.2 N·m (2.98 kgf·m), backlash 0.14~0.32 mm. Weight 0.41 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-42J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-42J17
Metal Spur Gears (metric) KSUS1.5-42J17
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore - KSUS1.5-42J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
KSUS1.5-42J17
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore KSUS1.5-42J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-42J17 KSUS1.5-42J17
Product Name Metal Spur Gears (metric) Module 1.5, 42 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details