KSUS1.5-42J16 is a stainless steel spur gear with a module of 1.5, 42 teeth, and a 16 mm bore. It has a pitch diameter of 63 mm, outside diameter of 66 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The gear is made of SUS303 stainless steel with standard full-depth teeth and a 20° pressure angle, meeting JIS grade N8 precision (JIS B1702-1: 1998). The keyway is 5 mm wide by 2.3 mm deep, with an M5 set screw. Allowable torque is 29.2 N·m (2.98 kgf·m) for bending strength and 4.01 N·m (0.41 kgf·m) for surface durability. Backlash is 0.14~0.32 mm. The gear weighs 0.41 kg.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42J16 | KSUS1.5-42J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |