QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-42J14

Description
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-42J14 is a stainless steel spur gear with a module of 1.5, 42 teeth, and a 14mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 stainless steel with standard full-depth teeth and a 20° pressure angle. It has a pitch diameter of 63mm, outside diameter of 66mm, face width of 15mm, hub width of 14mm, and total length of 29mm. The keyway is 5mm wide by 2.3mm deep with an M5 set screw. Allowable torque is 29.2 N·m (2.98 kgf·m) for bending strength and 4.01 N·m (0.41 kgf·m) for surface durability. Backlash is specified as 0.14~0.32mm. The part includes a hub with a tapped hole.

Datasheet Summary
Powered by GS/AI

KSUS1.5-42J14 is a stainless steel spur gear with a module of 1.5, 42 teeth, and a 14mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 stainless steel with standard full-depth teeth and a 20° pressure angle. It has a pitch diameter of 63mm, outside diameter of 66mm, face width of 15mm, hub width of 14mm, and total length of 29mm. The keyway is 5mm wide by 2.3mm deep with an M5 set screw. Allowable torque is 29.2 N·m (2.98 kgf·m) for bending strength and 4.01 N·m (0.41 kgf·m) for surface durability. Backlash is specified as 0.14~0.32mm. The part includes a hub with a tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-42J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-42J14
Metal Spur Gears (metric) KSUS1.5-42J14
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS1.5-42J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS1.5-42J14
Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS1.5-42J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-42J14 KSUS1.5-42J14
Product Name Metal Spur Gears (metric) Module 1.5, 42 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-60R1E24, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details