KSUS1.5-42 is a stainless steel spur gear with a module of 1.5 and 42 teeth, featuring a plain bore, 45 mm bore diameter, 63 mm pitch diameter, 66 mm outside diameter, 15 mm face width, 14 mm hub width, and 29 mm total length. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.14~0.32 mm. It includes a 6×2.8 mm keyway and an M5 set screw. Allowable torque is 29.2 N·m (2.98 kgf·m) for bending strength and 4.01 N·m (0.41 kgf·m) for surface durability. The part weighs 0.44 kg.
Module 1.5, 42 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-42 | KSUS1.5-42 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |