KSUS1.5-40J25 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a J-series precision grade of JIS B1702-1:1998. It has a 25mm finished bore, 45mm hub diameter, 60mm pitch diameter, 63mm outside diameter, 15mm face width, 14mm hub width, and 29mm total length. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194HB, a 20° pressure angle, and standard full-depth teeth. It features a keyway of 5mm wide by 2.3mm deep and an M5 set screw. The allowable torque is 27.5 N·m (2.80 kgf·m) for bending strength and 4.01 N·m (0.41 kgf·m) for surface durability, with a backlash range of 0.14~0.32mm. The weight is 0.44kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J25 | KSUS1.5-40J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |