KSUS1.5-40J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a bore of 40 mm. The gear is made from SUS303, has a 20° pressure angle, and is manufactured to JIS grade N8 precision (JIS B1702-1:1998). It features a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The allowable torque is 27.5 N·m (2.80 kgf·m) for bending strength and 2.10 kgf·m for surface durability, with a theoretical backlash range of 0.12~0.26 mm. The face width is 15 mm, hub width is 14 mm, and total length is 29 mm. The weight is 0.41 kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J22 | KSUS1.5-40J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |