Stainless steel spur gear with module 1.5, 20 teeth, 20° pressure angle, and JIS grade J4 precision, made from SUS303 with standard full-depth teeth. Features a 20mm bore, 45mm hub diameter, 60mm pitch diameter, 63mm outside diameter, 15mm face width, and 14mm hub length. Includes a 5x2.3mm keyway and M5 set screw. Allowable torque is 27.5 N·m (2.80 kgf·m), with theoretical backlash of 0.37 mm. Total length is 29mm and weight is 0.44 kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J20 | KSUS1.5-40J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |