KSUS1.5-40J19 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a JIS grade N8 precision rating. It is made of SUS303 material with a tooth hardness less than 194HB, features a 20° pressure angle, and has a standard full-depth tooth profile. The gear has a bore diameter of 19 mm, a hub diameter of 45 mm, a pitch diameter of 60 mm, an outside diameter of 63 mm, a face width of 15 mm, and a hub width of 14 mm. It includes a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The allowable torque for bending strength is 27.5 N·m, and for surface durability is 2.80 N·m, with a theoretical backlash of 0.37 mm. The total length is 29 mm, and the weight is 0.41 kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J19 | KSUS1.5-40J19 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |