Stainless steel spur gear with a module of 1.5, 40 teeth, and a precision grade equivalent to JIS grade 4 (JIS B1702: 1976). The gear has a 15 mm finished bore, a pitch diameter of 60 mm, an outside diameter of 63 mm, a face width of 15 mm, a hub width of 14 mm, and a total length of 29 mm. It features a keyway of 5 mm width by 2.3 mm depth and an M5 set screw. The material is SUS303 with no heat treatment, and the tooth hardness is less than 194 HB. The allowable torque for bending strength is 27.5 N·m and for surface durability is 2.80 N·m. Backlash is specified as 0.37 mm, and the weight is 0.44 kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J15 | KSUS1.5-40J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |