KSUS1.5-40J14 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a 14mm finished bore. The gear has a pitch diameter of 60mm, an outside diameter of 63mm, a face width of 15mm, and a hub width of 14mm. It features a keyway of 5×2.3mm and a single M5 set screw. The material is SUS303 stainless steel, with JIS Grade N8 precision (JIS B1702-1:1998) and a 20° pressure angle. The allowable torque for bending strength is 27.5 N·m (2.80 kgf·m), and the surface durability torque is 3.62 N·m (0.37 kgf·m). The theoretical backlash is 0.37mm, within a range of 0.12~0.26mm. Total length is 29mm and the weight is 0.44kg.
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-40J14 | KSUS1.5-40J14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |