QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-40J12

Description
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-40J12 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a 12 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle, is made of SUS303, and has a standard full-depth tooth profile. The bore is defined by a keyway of 5 mm width and 2.3 mm depth, with an M5 set screw. The pitch diameter is 60 mm, outside diameter is 63 mm, face width is 15 mm, hub width is 14 mm, and total length is 29 mm. Allowable torque is 27.5 N·m (2.80 kgf·m) for bending strength and 4.01 N·m (2.98 kgf·m) for surface durability, with a theoretical backlash of 0.41 mm. Weight is 0.44 kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-40J12 is a stainless steel spur gear with a module of 1.5, 40 teeth, and a 12 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle, is made of SUS303, and has a standard full-depth tooth profile. The bore is defined by a keyway of 5 mm width and 2.3 mm depth, with an M5 set screw. The pitch diameter is 60 mm, outside diameter is 63 mm, face width is 15 mm, hub width is 14 mm, and total length is 29 mm. Allowable torque is 27.5 N·m (2.80 kgf·m) for bending strength and 4.01 N·m (2.98 kgf·m) for surface durability, with a theoretical backlash of 0.41 mm. Weight is 0.44 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-40J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-40J12
Metal Spur Gears (metric) KSUS1.5-40J12
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore - KSUS1.5-40J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
KSUS1.5-40J12
Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore KSUS1.5-40J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-40J12 KSUS1.5-40J12
Product Name Metal Spur Gears (metric) Module 1.5, 40 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK AG4-30R3E20, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Worm
Number of Teeth 30
Design Metric
View Details