KSUS1.5-36J25 is a stainless steel spur gear in the KSUS series, with a module of 1.5, 36 teeth, and a JIS grade 4 precision rating. It features a 25 mm finished bore, a pitch diameter of 54 mm, an outside diameter of 57 mm, a face width of 15 mm, and a hub width of 14 mm. The gear is made of SUS303 stainless steel with no heat treatment, and has a pressure angle of 20° and standard full-depth teeth. The theoretical backlash in the normal direction is 0.41 mm, and the allowable torque is 29.2 N·m (2.98 kgf·m) for surface durability. A keyway of 5 mm width by 2.3 mm depth and an M4 set screw are provided for mounting. The mass is 0.41 kg.
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-36J25 | KSUS1.5-36J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 36 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |