QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-36J15

Description
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 36 teeth, and 15 mm finished bore, featuring a 4 mm keyway and M4 set screw, manufactured from SUS303 with JIS Grade N8 precision and 20° pressure angle. The theoretical backlash is 0.12~0.26 mm, with an allowable bending strength torque of 27.5 N·m and surface durability torque of 2.80 N·m. The gear has a pitch diameter of 54 mm, outside diameter of 57 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The material hardness is less than 194 HB, and no heat treatment is applied.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 1.5, 36 teeth, and 15 mm finished bore, featuring a 4 mm keyway and M4 set screw, manufactured from SUS303 with JIS Grade N8 precision and 20° pressure angle. The theoretical backlash is 0.12~0.26 mm, with an allowable bending strength torque of 27.5 N·m and surface durability torque of 2.80 N·m. The gear has a pitch diameter of 54 mm, outside diameter of 57 mm, face width of 15 mm, hub width of 14 mm, and total length of 29 mm. The material hardness is less than 194 HB, and no heat treatment is applied.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-36J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-36J15
Metal Spur Gears (metric) KSUS1.5-36J15
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS1.5-36J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS1.5-36J15
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS1.5-36J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-36J15 KSUS1.5-36J15
Product Name Metal Spur Gears (metric) Module 1.5, 36 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details