Stainless steel spur gear with module 1.5, 36 teeth, and a 10 mm finished bore, featuring a JIS grade 4 precision rating, 20° pressure angle, and SUS303 material. The part includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw, with a face width of 15 mm, hub width of 14 mm, and total length of 29 mm. Allowable torque is 27.5 N·m (2.80 kgf·m) for bending strength and 2.10 N·m (0.21 kgf·m) for surface durability. Backlash ranges from 0.12 to 0.26 mm. Weight is 0.30 kg.
Module 1.5, 36 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-36J10 | KSUS1.5-36J10 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 36 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |