KSUS1.5-36 is a stainless steel spur gear with a module of 1.5 and 36 teeth, featuring a plain bore, 45 mm bore diameter, 60 mm pitch diameter, 63 mm outside diameter, 15 mm face width, and 29 mm total length. It is made of SUS303 stainless steel with a tooth hardness less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998), has a 20° pressure angle, and standard full-depth teeth. The allowable torque is 27.5 N·m (2.80 kgf·m) based on bending strength and 2.45 kgf·m based on surface durability, with a theoretical backlash of 0.14~0.32 mm. The gear includes a keyway of 5 mm width by 2.3 mm depth and a set screw size of M5. The hub width is 14 mm, and the weight is 0.41 kg.
Module 1.5, 36 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-36 | KSUS1.5-36 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 36 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |