QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-35J17

Description
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS1.5-35J17 is a stainless steel spur gear featuring 35 teeth and a finished bore of 17mm. It is designed with a module of 1.5, which indicates the size of the gear teeth. The gear is manufactured from SUS303 stainless steel, providing durability and resistance to corrosion. The pressure angle is set at 20°, which is standard for spur gears, ensuring compatibility with other gears of similar specifications. The gear's design adheres to JIS grade N8 precision standards, ensuring a high level of accuracy in its dimensions and performance. The allowable torque for this gear is calculated based on specific usage conditions, making it suitable for various applications where reliable power transmission is required. The gear is also compatible with standard fastening methods, including keyways, which facilitate secure attachment to shafts. This product is ideal for engineers seeking a robust and precise gear solution for their mechanical designs.

Datasheet Summary
Powered by GS/AI

The KSUS1.5-35J17 is a stainless steel spur gear featuring 35 teeth and a finished bore of 17mm. It is designed with a module of 1.5, which indicates the size of the gear teeth. The gear is manufactured from SUS303 stainless steel, providing durability and resistance to corrosion. The pressure angle is set at 20°, which is standard for spur gears, ensuring compatibility with other gears of similar specifications. The gear's design adheres to JIS grade N8 precision standards, ensuring a high level of accuracy in its dimensions and performance. The allowable torque for this gear is calculated based on specific usage conditions, making it suitable for various applications where reliable power transmission is required. The gear is also compatible with standard fastening methods, including keyways, which facilitate secure attachment to shafts. This product is ideal for engineers seeking a robust and precise gear solution for their mechanical designs.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-35J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-35J17
Metal Spur Gears (metric) KSUS1.5-35J17
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore - KSUS1.5-35J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
KSUS1.5-35J17
Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore KSUS1.5-35J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-35J17 KSUS1.5-35J17
Product Name Metal Spur Gears (metric) Module 1.5, 35 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 1.5, 25 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details